The SWA1 is a panel-mounted voltage selector switch with two stages and series-parallel contact arrangement, designed for selecting between two input voltage levels. It features solder terminals and is mounted through a panel with a maximum thickness of 8.5 mm. The switch is rated for 6.3 A at 250 VAC under IEC, UL, and CSA standards, with a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. It offers an insulation resistance greater than 10,000 MΩ and a contact resistance below 10 mΩ. The operating temperature range is -40 °C to 85 °C, with a protection class of II and an IP40 rating. The device has a lifetime of 300 operating cycles without load and uses a thermoplastic black socket rated UL 94V-0. The variant 0033.4505 selects between 220 V and 240 V. The part weighs 3.9 g and is packaged in units of 100.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2971 |
| Product Name | Swa1 220;240 Schurter |