Voltage selector switch with two stages and series-parallel connections, designed for panel mounting with solder terminals. It has a panel mounting hole of 12.7 mm and accepts panel thickness up to 8.5 mm. Rated for 6.3 A at 250 VAC, it meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The switch offers insulation resistance greater than 10,000 MΩ, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and operates from -40 °C to 85 °C. The housing is thermoplastic, black, UL 94V-0 rated, with IP40 protection. The part has a lifespan of 300 operating cycles without load. It is supplied in packages of 100 pieces.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2970 |
| Product Name | Swa1 115;220 Schurter |