SCHURTER Inc Swm2 100V;120V;220V Schurter 33.4241

Description
SWM2 100V;120V;220V
Description
SWM2 100V;120V;220V
Datasheet
Datasheet Summary
Powered by GS/AI

The SWM2 is a three-stage voltage selector switch with PCB mounting, rated for 6.3 A at 250 VAC under IEC standards and 10 A at 250 VAC under UL and CSA standards. It features solder terminals, an insulation resistance greater than 10,000 MΩ, contact resistance under 10 mΩ, and dielectric strength exceeding 2 kVAC between L-N and 4 kVAC between L/N-PE. The switch operates from -40 °C to 85 °C, meets climatic category 25/85/21, and offers IP40 protection from the front. Its thermoplastic socket is UL 94V-0 rated, weighs 6.5 g, and measures 24 mm in dimension. The switching arrangement is designed for voltage selection, with configurations including 100 V / 120 V / 220 V, as indicated by compatible part numbers in the series. Packaging is in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

The SWM2 is a three-stage voltage selector switch with PCB mounting, rated for 6.3 A at 250 VAC under IEC standards and 10 A at 250 VAC under UL and CSA standards. It features solder terminals, an insulation resistance greater than 10,000 MΩ, contact resistance under 10 mΩ, and dielectric strength exceeding 2 kVAC between L-N and 4 kVAC between L/N-PE. The switch operates from -40 °C to 85 °C, meets climatic category 25/85/21, and offers IP40 protection from the front. Its thermoplastic socket is UL 94V-0 rated, weighs 6.5 g, and measures 24 mm in dimension. The switching arrangement is designed for voltage selection, with configurations including 100 V / 120 V / 220 V, as indicated by compatible part numbers in the series. Packaging is in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Swm2 100V;120V;220V Schurter - 32C2969 - Newark, An Avnet Company
Chicago, IL, United States
Swm2 100V;120V;220V Schurter
32C2969
Swm2 100V;120V;220V Schurter 32C2969
SWM2 100V;120V;220V

SWM2 100V;120V;220V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2969
Product Name Swm2 100V;120V;220V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details