The SWM2 voltage selector switch is a three-stage step switch designed for PCB mounting, with solder terminals and a housing rated for -40 °C to 85 °C operation. It is certified to IEC 61058-2-5, UL 508, and CSA C22.2 No. 55, with ratings of 10 A at 250 VAC for UL and CSA, and 6.3 A at 250 VAC for IEC. The switch has an insulation resistance greater than 10,000 MΩ, contact resistance below 10 mΩ, and dielectric strength exceeding 2 kVAC between L-N and 4 kVAC between L/N-PE. It features a clearance and creepage distance greater than 8 mm between L/N-PE, a degree of protection IP40 from the front, and a body molded from black thermoplastic compliant with UL 94V-0. The unit weighs 6.5 g and measures 24 mm in length. The variant with marking 100/115/230 is one of several configurations supplied in packaging units of 50 pieces.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2966 |
| Product Name | Swm2 100;115;230 Schurter |