SCHURTER Inc Swm Voltage Selector / Carton Box Schurter 33.4037

Description
SWM VOLTAGE SELECTOR / Carton box
Description
SWM VOLTAGE SELECTOR / Carton box
Datasheet
Datasheet Summary
Powered by GS/AI

The SWM Voltage Selector (part number 32C2963) is a three-stage step switch designed for panel mounting from the front side. It features solder terminals and is rated for 6.3 A at 250 VAC according to IEC standards, and 10 A at 250 VAC for UL and CSA standards. The device has a lifetime of 300 operating cycles without load and operates within a temperature range of -40 °C to 85 °C. It offers a degree of protection rated at IP 40 and is suitable for appliances with protection class II as per IEC 61140. The construction includes a thermoplastic socket with a UL 94V-0 rating, and it has a weight of 6.5 g. The voltage selector also meets various standards for insulation resistance, contact resistance, and dielectric strength, making it a reliable choice for applications requiring voltage selection.

Datasheet Summary
Powered by GS/AI

The SWM Voltage Selector (part number 32C2963) is a three-stage step switch designed for panel mounting from the front side. It features solder terminals and is rated for 6.3 A at 250 VAC according to IEC standards, and 10 A at 250 VAC for UL and CSA standards. The device has a lifetime of 300 operating cycles without load and operates within a temperature range of -40 °C to 85 °C. It offers a degree of protection rated at IP 40 and is suitable for appliances with protection class II as per IEC 61140. The construction includes a thermoplastic socket with a UL 94V-0 rating, and it has a weight of 6.5 g. The voltage selector also meets various standards for insulation resistance, contact resistance, and dielectric strength, making it a reliable choice for applications requiring voltage selection.

Suppliers

Company
Product
Description
Supplier Links
Swm Voltage Selector / Carton Box Schurter - 32C2963 - Newark, An Avnet Company
Chicago, IL, United States
Swm Voltage Selector / Carton Box Schurter
32C2963
Swm Voltage Selector / Carton Box Schurter 32C2963
SWM VOLTAGE SELECTOR / Carton box

SWM VOLTAGE SELECTOR / Carton box

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2963
Product Name Swm Voltage Selector / Carton Box Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-404 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details