SCHURTER Inc Swm1 220V;230V;240V Schurter 33.4028

Description
SWM1 220V;230V;240V
Description
SWM1 220V;230V;240V
Datasheet
Datasheet Summary
Powered by GS/AI

The SWM1 is a panel-mounted, three-position voltage selector switch with solder terminals and screw-on mounting, rated for 10 A at 250 VAC under UL and CSA standards. It has an IP40 protection rating, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and a contact resistance below 10 mΩ. The operating temperature range is -40 °C to 85 °C, with a lifetime of 300 cycles without load. The housing is black thermoplastic, UL 94V-0 rated, and weighs 6.5 g. The variant marked 220 V 230 V 240 V corresponds to order number 0033.4028. Packaging is 50 pieces per unit.

Datasheet Summary
Powered by GS/AI

The SWM1 is a panel-mounted, three-position voltage selector switch with solder terminals and screw-on mounting, rated for 10 A at 250 VAC under UL and CSA standards. It has an IP40 protection rating, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and a contact resistance below 10 mΩ. The operating temperature range is -40 °C to 85 °C, with a lifetime of 300 cycles without load. The housing is black thermoplastic, UL 94V-0 rated, and weighs 6.5 g. The variant marked 220 V 230 V 240 V corresponds to order number 0033.4028. Packaging is 50 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Swm1 220V;230V;240V Schurter - 07H9657 - Newark, An Avnet Company
Chicago, IL, United States
Swm1 220V;230V;240V Schurter
07H9657
Swm1 220V;230V;240V Schurter 07H9657
SWM1 220V;230V;240V

SWM1 220V;230V;240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 07H9657
Product Name Swm1 220V;230V;240V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details