The SWM1 Voltage Selector from Schurter is a three-stage step switch designed for panel mounting. It features solder terminals and is rated for 6.3 A at 250 VAC according to IEC standards, and 10 A at 250 VAC for UL and CSA standards. The device has a lifetime of 300 operating cycles without load and operates within a temperature range of -40 °C to 85 °C. It has an IP 40 degree of protection and is suitable for appliances with protection class II as per IEC 61140. The switch is made from thermoplastic material with a UL 94V-0 rating and has a weight of 6.5 g. It also meets various solderability and resistance to soldering heat standards, ensuring reliability in electrical connections. The product is designed for easy installation with screw-on mounting and can accommodate a maximum panel thickness of 8 mm.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2953 |
| Product Name | Swm1 _;120;240 Schurter |