Voltage selector switch with three positions, panel-mounted for front installation, featuring solder terminals and a M20x1 thread for secure mounting. It supports input voltages of 220 V, 240 V, and 250 V across its stages, with a rated current of 6.3 A at 250 VAC per IEC 61058-2-5 and 10 A per UL 508 and CSA C22.2 No. 55. The switch has an insulation resistance exceeding 10,000 MΩ, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and a lifetime of 300 operating cycles without load. It meets IP40 protection, operates from -40 °C to 85 °C, and uses a thermoplastic housing rated UL 94V-0. The panel cutout is 20.3 mm with a maximum panel thickness of 8 mm.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2949 |
| Product Name | Swm1 220;240;250 Schurter |