SCHURTER Inc Swz2 _;200;120;240;100;220 Schurter 33.3847

Description
SWZ2 _;200;120;240;100;22 0
Description
SWZ2 _;200;120;240;100;22 0
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ2 is a PCB-mounted voltage selector switch with six stages and series-parallel connections, designed for selecting AC voltage inputs. It features solder terminals, a black thermoplastic housing (UL 94V-0), and dimensions of 29.5 mm. Rated for 6.3 A at 250 VAC (IEC), it supports 300 operating cycles without load and meets IP40 protection from the front. Insulation resistance exceeds 10,000 MΩ at 500 VDC, with dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. Operating temperature ranges from -40 °C to 85 °C, and it complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The unit weighs 11.8 g and is packaged in quantities of 50.

Datasheet Summary
Powered by GS/AI

The SWZ2 is a PCB-mounted voltage selector switch with six stages and series-parallel connections, designed for selecting AC voltage inputs. It features solder terminals, a black thermoplastic housing (UL 94V-0), and dimensions of 29.5 mm. Rated for 6.3 A at 250 VAC (IEC), it supports 300 operating cycles without load and meets IP40 protection from the front. Insulation resistance exceeds 10,000 MΩ at 500 VDC, with dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. Operating temperature ranges from -40 °C to 85 °C, and it complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The unit weighs 11.8 g and is packaged in quantities of 50.

Suppliers

Company
Product
Description
Supplier Links
Swz2 _;200;120;240;100;220 Schurter - 32C2942 - Newark, An Avnet Company
Chicago, IL, United States
Swz2 _;200;120;240;100;220 Schurter
32C2942
Swz2 _;200;120;240;100;220 Schurter 32C2942
SWZ2 _;200;120;240;100;22 0

SWZ2 _;200;120;240;100;220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2942
Product Name Swz2 _;200;120;240;100;220 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details