The SWZ2 voltage selector switch is a 6-stage series-parallel PCB-mounted device rated for 6.3 A at 250 VAC under IEC and CSA standards, and 10 A at 250 VAC under UL standards. It features solder-type through-hole terminals, an insulation resistance greater than 10,000 MΩ, and contact resistance less than 10 mΩ. The switch supports dielectric strength of over 2 kVAC between line and neutral, and over 4 kVAC between line/neutral and protective earth. It operates from -40 °C to 85 °C, meets climatic category 25/85/21 per IEC 60068-1, and has an IP40 rating from the front. The housing is made of black thermoplastic rated UL 94V-0, weighs 11.8 g, and measures 29.5 mm in dimension. The device is certified to IEC 61058-2-5, UL 508, and CSA C22.2 No. 55. Packaging is 50 pieces per carton.
VOLTAGE SELECTOR SWZ 6POS / Carton box
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2940 |
| Product Name | Voltage Selector Swz 6Pos / Carton Box Schurter |