SCHURTER Inc Swz2 _;_;120;220;100;240 Schurter 33.3815

Description
SWZ2 _;_;120;220;100;240
Description
SWZ2 _;_;120;220;100;240
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, PCB mounting, and series-parallel connections, rated for 6.3 A at 250 VAC under IEC standards and 10 A at 250 VAC under UL standards. Features solder terminals, insulation resistance exceeding 10,000 MΩ, contact resistance below 10 mΩ, and dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. Operates from -40 °C to 85 °C, complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55, and meets IP40 protection from the front. Dimension is 29.5 mm with a weight of 11.8 g. Terminal configuration matches stage voltage settings of 120 V, 220 V, 100 V, and 240 V for stages 1 through 4, with stages 5 and 6 unconfigured. Packaged in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, PCB mounting, and series-parallel connections, rated for 6.3 A at 250 VAC under IEC standards and 10 A at 250 VAC under UL standards. Features solder terminals, insulation resistance exceeding 10,000 MΩ, contact resistance below 10 mΩ, and dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. Operates from -40 °C to 85 °C, complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55, and meets IP40 protection from the front. Dimension is 29.5 mm with a weight of 11.8 g. Terminal configuration matches stage voltage settings of 120 V, 220 V, 100 V, and 240 V for stages 1 through 4, with stages 5 and 6 unconfigured. Packaged in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Swz2 _;_;120;220;100;240 Schurter - 32C2937 - Newark, An Avnet Company
Chicago, IL, United States
Swz2 _;_;120;220;100;240 Schurter
32C2937
Swz2 _;_;120;220;100;240 Schurter 32C2937
SWZ2 _;_;120;220;100;240

SWZ2 _;_;120;220;100;240

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2937
Product Name Swz2 _;_;120;220;100;240 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details