SCHURTER Inc Swz2 100;240;-;220;120;Schurter 33.3812

Description
SWZ2 100;240;-;220;120;
Description
SWZ2 100;240;-;220;120;
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ2 is a 6-stage voltage selector switch with series-parallel connections, designed for PCB mounting. It has PCB solder terminals and is rated for 10 A at 250 VAC under UL standards. The switch supports 300 operating cycles without load, has an insulation resistance greater than 10,000 MΩ, and withstands a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. It complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The operating temperature range is -40 °C to 85 °C, and the degree of protection from the front side is IP40. The housing is made of black thermoplastic, UL 94V-0 rated. The part measures 29.5 mm in length and weighs 11.8 g. The variant with voltage stages 100, 240, -, 220, 120, - is available as order number 0033.3812. Packaging is in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

The SWZ2 is a 6-stage voltage selector switch with series-parallel connections, designed for PCB mounting. It has PCB solder terminals and is rated for 10 A at 250 VAC under UL standards. The switch supports 300 operating cycles without load, has an insulation resistance greater than 10,000 MΩ, and withstands a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. It complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The operating temperature range is -40 °C to 85 °C, and the degree of protection from the front side is IP40. The housing is made of black thermoplastic, UL 94V-0 rated. The part measures 29.5 mm in length and weighs 11.8 g. The variant with voltage stages 100, 240, -, 220, 120, - is available as order number 0033.3812. Packaging is in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Swz2 100;240;-;220;120;Schurter - 32C2935 - Newark, An Avnet Company
Chicago, IL, United States
Swz2 100;240;-;220;120;Schurter
32C2935
Swz2 100;240;-;220;120;Schurter 32C2935
SWZ2 100;240;-;220;120;

SWZ2 100;240;-;220;120;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2935
Product Name Swz2 100;240;-;220;120;Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details