SCHURTER Inc Swz2 127;200;115;240;110;220 Schurter 33.3804

Description
SWZ2 127;200;115;240;110; 220
Description
SWZ2 127;200;115;240;110; 220
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ2 is a voltage selector switch with six stages and series-parallel connections, designed for PCB mounting. It features solder terminals, operates from -40 °C to 85 °C, and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The switch has a dielectric strength of >2 kVAC between L-N and >4 kVAC between L/N-PE, an insulation resistance >10,000 MΩ, and contact resistance <10 mΩ. It provides IP40 protection from the front and is rated for 300 operating cycles without load. The housing is thermoplastic, black, and rated UL 94V-0. The unit weighs 11.8 g and measures 29.5 mm in dimension. Packaging is in batches of 50 pieces.

Datasheet Summary
Powered by GS/AI

The SWZ2 is a voltage selector switch with six stages and series-parallel connections, designed for PCB mounting. It features solder terminals, operates from -40 °C to 85 °C, and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The switch has a dielectric strength of >2 kVAC between L-N and >4 kVAC between L/N-PE, an insulation resistance >10,000 MΩ, and contact resistance <10 mΩ. It provides IP40 protection from the front and is rated for 300 operating cycles without load. The housing is thermoplastic, black, and rated UL 94V-0. The unit weighs 11.8 g and measures 29.5 mm in dimension. Packaging is in batches of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Swz2 127;200;115;240;110;220 Schurter - 93B6920 - Newark, An Avnet Company
Chicago, IL, United States
Swz2 127;200;115;240;110;220 Schurter
93B6920
Swz2 127;200;115;240;110;220 Schurter 93B6920
SWZ2 127;200;115;240;110; 220

SWZ2 127;200;115;240;110;220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93B6920
Product Name Swz2 127;200;115;240;110;220 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers