SCHURTER Inc Swz1 150;220;130;260;110;240 Schurter 33.3801

Description
SWZ1 150;220;130;260;110; 240
Description
SWZ1 150;220;130;260;110; 240
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ2 voltage selector switch is a PCB-mounted device with six stages and series-parallel connections, designed for selecting input voltage configurations. It measures 29.5 mm in length and weighs 11.8 g, with solder terminals and an IP40 protection rating from the front. It is rated for 6.3 A at 250 VAC under IEC standards, with a dielectric strength of 2 kVAC between line and neutral and 4 kVAC between line/neutrals and protective earth. Contact resistance is less than 10 mΩ at 20 mV, insulation resistance exceeds 10,000 MΩ at 500 VDC, and it operates from -40 °C to 85 °C. The socket is made of black thermoplastic rated UL 94V-0. The variant 0033.3801 is configured for voltage stages of 150 V, 220 V, 130 V, 260 V, 110 V, and 240 V.

Datasheet Summary
Powered by GS/AI

The SWZ2 voltage selector switch is a PCB-mounted device with six stages and series-parallel connections, designed for selecting input voltage configurations. It measures 29.5 mm in length and weighs 11.8 g, with solder terminals and an IP40 protection rating from the front. It is rated for 6.3 A at 250 VAC under IEC standards, with a dielectric strength of 2 kVAC between line and neutral and 4 kVAC between line/neutrals and protective earth. Contact resistance is less than 10 mΩ at 20 mV, insulation resistance exceeds 10,000 MΩ at 500 VDC, and it operates from -40 °C to 85 °C. The socket is made of black thermoplastic rated UL 94V-0. The variant 0033.3801 is configured for voltage stages of 150 V, 220 V, 130 V, 260 V, 110 V, and 240 V.

Suppliers

Company
Product
Description
Supplier Links
Swz1 150;220;130;260;110;240 Schurter - 32C2930 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 150;220;130;260;110;240 Schurter
32C2930
Swz1 150;220;130;260;110;240 Schurter 32C2930
SWZ1 150;220;130;260;110; 240

SWZ1 150;220;130;260;110;240

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2930
Product Name Swz1 150;220;130;260;110;240 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-189 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details