SCHURTER Inc Swz1 _;_;120;240;100;220 Schurter 33.3555

Description
SWZ1 _;_;120;240;100;220
Description
SWZ1 _;_;120;240;100;220
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mounted voltage selector switch with six stages and series-parallel connections, designed for flexible mains voltage configuration. It has solder terminals and screw-on mounting, with a panel hole diameter of 29.5 mm and accommodates panels up to 4 mm thick. Rated at 6.3 A / 250 VAC under IEC 61058-2-5, it meets UL 508 and CSA C22.2 No. 55 standards. Dielectric strength is 2 kVAC between L-N and 4 kVAC between L/N-PE. Insulation resistance exceeds 10,000 MΩ, contact resistance is below 10 mΩ, and protection is IP40. Operating temperature ranges from -40 °C to 85 °C. The housing is black thermoplastic UL 94V-0. Variant 0033.3555 has stage voltage letterings of 120 V, 240 V, 100 V, and 220 V for stages 3 to 6, with stages 1 and 2 unmarked.

Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mounted voltage selector switch with six stages and series-parallel connections, designed for flexible mains voltage configuration. It has solder terminals and screw-on mounting, with a panel hole diameter of 29.5 mm and accommodates panels up to 4 mm thick. Rated at 6.3 A / 250 VAC under IEC 61058-2-5, it meets UL 508 and CSA C22.2 No. 55 standards. Dielectric strength is 2 kVAC between L-N and 4 kVAC between L/N-PE. Insulation resistance exceeds 10,000 MΩ, contact resistance is below 10 mΩ, and protection is IP40. Operating temperature ranges from -40 °C to 85 °C. The housing is black thermoplastic UL 94V-0. Variant 0033.3555 has stage voltage letterings of 120 V, 240 V, 100 V, and 220 V for stages 3 to 6, with stages 1 and 2 unmarked.

Suppliers

Company
Product
Description
Supplier Links
Swz1 _;_;120;240;100;220 Schurter - 32C2928 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 _;_;120;240;100;220 Schurter
32C2928
Swz1 _;_;120;240;100;220 Schurter 32C2928
SWZ1 _;_;120;240;100;220

SWZ1 _;_;120;240;100;220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2928
Product Name Swz1 _;_;120;240;100;220 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-360 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Timer Relays - 1792944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay - 700-CFB220EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1415039-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers