SCHURTER Inc Swz1 134;200;117;234;100;217 Schurter 33.3551

Description
SWZ1 134;200;117;234;100; 217
Description
SWZ1 134;200;117;234;100; 217
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for AC voltage selection in appliances. It features solder terminals, panel mounting with a maximum panel thickness of 4 mm, and a screw-on fastening. The switch has an IP40 degree of protection, operates between -40 °C and 85 °C, and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. It is rated for 6.3 A at 250 VAC and withstands a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. The contacts have a maximum resistance of 10 mΩ, and the insulation resistance exceeds 10,000 MΩ. The housing is thermoplastic, black, UL 94V-0 rated, and the unit weighs 12.4 g. The switch is designed for Class II appliances and permits 300 operating cycles without load.

Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for AC voltage selection in appliances. It features solder terminals, panel mounting with a maximum panel thickness of 4 mm, and a screw-on fastening. The switch has an IP40 degree of protection, operates between -40 °C and 85 °C, and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. It is rated for 6.3 A at 250 VAC and withstands a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. The contacts have a maximum resistance of 10 mΩ, and the insulation resistance exceeds 10,000 MΩ. The housing is thermoplastic, black, UL 94V-0 rated, and the unit weighs 12.4 g. The switch is designed for Class II appliances and permits 300 operating cycles without load.

Suppliers

Company
Product
Description
Supplier Links
Swz1 134;200;117;234;100;217 Schurter - 32C2926 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 134;200;117;234;100;217 Schurter
32C2926
Swz1 134;200;117;234;100;217 Schurter 32C2926
SWZ1 134;200;117;234;100; 217

SWZ1 134;200;117;234;100;217

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2926
Product Name Swz1 134;200;117;234;100;217 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details