SCHURTER Inc Swz1 (Frontpl), Lettering Position 1 Schurter 33.3527

Description
SWZ1 (FRONTPL), LETTERING POSITION 1: 0, 2: 220, VOLTAGE SELECTOR, SOLDER, 6, SERIES-PARALLEL CONNECTIONS ROHS COMPLIANT: YES
Description
SWZ1 (FRONTPL), LETTERING POSITION 1: 0, 2: 220, VOLTAGE SELECTOR, SOLDER, 6, SERIES-PARALLEL CONNECTIONS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 Voltage Selector from Schurter features six stages for voltage selection and is designed for panel mounting with screw-on fastening. It is rated for 6.3 A at 250 VAC according to IEC standards and 10 A at 250 VAC per UL standards. The device is suitable for appliances with protection class II and has a lifetime of 300 operating cycles without load. It operates within a temperature range of -40 °C to 85 °C and has an IP 40 degree of protection. The socket is made of thermoplastic material rated UL 94V-0, ensuring durability. The product also meets various international standards, including IEC 61058-2-5, UL 508, and CSA C22.2 no. 55. Its insulation resistance exceeds 10,000 MΩ, and it has a dielectric strength of over 2 kVAC between line and neutral. The SWZ1 is a reliable choice for applications requiring a robust voltage selection mechanism.

Datasheet Summary
Powered by GS/AI

The SWZ1 Voltage Selector from Schurter features six stages for voltage selection and is designed for panel mounting with screw-on fastening. It is rated for 6.3 A at 250 VAC according to IEC standards and 10 A at 250 VAC per UL standards. The device is suitable for appliances with protection class II and has a lifetime of 300 operating cycles without load. It operates within a temperature range of -40 °C to 85 °C and has an IP 40 degree of protection. The socket is made of thermoplastic material rated UL 94V-0, ensuring durability. The product also meets various international standards, including IEC 61058-2-5, UL 508, and CSA C22.2 no. 55. Its insulation resistance exceeds 10,000 MΩ, and it has a dielectric strength of over 2 kVAC between line and neutral. The SWZ1 is a reliable choice for applications requiring a robust voltage selection mechanism.

Suppliers

Company
Product
Description
Supplier Links
Swz1 (Frontpl), Lettering Position 1 Schurter - 30AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 (Frontpl), Lettering Position 1 Schurter
30AC2535
Swz1 (Frontpl), Lettering Position 1 Schurter 30AC2535
SWZ1 (FRONTPL), LETTERING POSITION 1: 0, 2: 220, VOLTAGE SELECTOR, SOLDER, 6, SERIES-PARALLEL CONNECTIONS ROHS COMPLIANT: YES

SWZ1 (FRONTPL), LETTERING POSITION 1: 0, 2: 220, VOLTAGE SELECTOR, SOLDER, 6, SERIES-PARALLEL CONNECTIONS ROHS COMPLIANT: YES

Supplier's Site
Swz1 0;220;120;0;100;230-240 Schurter - 32C2924 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 0;220;120;0;100;230-240 Schurter
32C2924
Swz1 0;220;120;0;100;230-240 Schurter 32C2924
SWZ1 0;220;120;0;100;230- 240

SWZ1 0;220;120;0;100;230-240

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 30AC2535 32C2924
Product Name Swz1 (Frontpl), Lettering Position 1 Schurter Swz1 0;220;120;0;100;230-240 Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details