The SWZ1 is a panel-mounted voltage selector switch with six stages and series-parallel connections, featuring solder terminals. It has a panel mounting hole diameter of 29.5 mm and requires a maximum panel thickness of 4 mm. The switch is rated for 6.3 A at 250 VAC under IEC standards and 10 A at 250 VAC under UL standards, with a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. It offers an insulation resistance greater than 10,000 MΩ and a contact resistance less than 10 mΩ. The operating temperature range is -40 °C to 85 °C, with a protection class of IP40 and compliance with IEC 60068-1 climatic category 25/85/21. The housing is made of black thermoplastic rated UL 94V-0, weighing 12.4 g. The variant with stage letterings 110 V, 220 V, and no other values corresponds to order number 0033.3522.
SWZ1 _;_;110;220;_;_
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2922 |
| Product Name | Swz1 _;_;110;220;_;_ Schurter |