Voltage selector switch with six stages and series-parallel connections, designed for panel mounting with screw-on fastening and solder terminals. It has a 29.5 mm mounting hole and accommodates panels up to 4 mm thick. Rated at 6.3 A / 250 VAC under IEC and 10 A / 250 VAC under UL, with dielectric strength exceeding 2 kVAC between line and neutral and 4 kVAC between line-neutral and protective earth. Insulation resistance exceeds 10,000 MΩ at 500 VDC. Operating temperature range is -40 °C to 85 °C. Protection class II and IP40 rating. Housing is UL 94V-0 thermoplastic. Contact resistance is less than 10 mΩ at 20 mV. Lifetime is 300 operating cycles without load. Weight is 12.4 g. Packaged in units of 25.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2920 |
| Product Name | Swz1 Unmarked Schurter |