SCHURTER Inc Swz1 127;200;115;240;100;220 Schurter 33.351

Description
SWZ1 127;200;115;240;100; 220
Description
SWZ1 127;200;115;240;100; 220
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections for AC mains switching. It uses solder terminals, mounts through a 30 mm ±0.2 mm hole in panels up to 4 mm thick, and fastens with screws. Rated for 6.3 A at 250 VAC per IEC and CSA, and 10 A at 250 VAC per UL, it meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The dielectric strength exceeds 2 kVAC between L-N and 4 kVAC between L/N-PE, with insulation resistance above 10,000 MΩ. Contact resistance is under 10 mΩ, lifetime is 300 cycles without load, and it operates from -40 °C to 85 °C. The housing is thermoplastic, black, UL 94V-0, weighs 12.4 g, and has a diameter of 29.5 mm.

Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections for AC mains switching. It uses solder terminals, mounts through a 30 mm ±0.2 mm hole in panels up to 4 mm thick, and fastens with screws. Rated for 6.3 A at 250 VAC per IEC and CSA, and 10 A at 250 VAC per UL, it meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The dielectric strength exceeds 2 kVAC between L-N and 4 kVAC between L/N-PE, with insulation resistance above 10,000 MΩ. Contact resistance is under 10 mΩ, lifetime is 300 cycles without load, and it operates from -40 °C to 85 °C. The housing is thermoplastic, black, UL 94V-0, weighs 12.4 g, and has a diameter of 29.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Swz1 127;200;115;240;100;220 Schurter - 32C2918 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 127;200;115;240;100;220 Schurter
32C2918
Swz1 127;200;115;240;100;220 Schurter 32C2918
SWZ1 127;200;115;240;100; 220

SWZ1 127;200;115;240;100;220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2918
Product Name Swz1 127;200;115;240;100;220 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-608 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details