SCHURTER Inc Swz1 130;220;120;240;110;230 Schurter 33.3504

Description
SWZ1 130;220;120;240;110; 230
Description
SWZ1 130;220;120;240;110; 230
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for selecting different input voltage configurations. It has solder terminals and is mounted from the front side with a maximum panel thickness of 4 mm. The switch is rated at 6.3 A / 250 VAC according to IEC and CSA standards, and 10 A / 250 VAC per UL. It provides over 10,000 MΩ insulation resistance, withstands 2 kVAC between L-N and 4 kVAC between L/N-PE, and meets IP40 protection. The operating temperature range is -40 °C to 85 °C, with a lifetime of 300 operating cycles without load. The housing is made of black thermoplastic rated UL 94V-0, and the unit weighs 12.4 g. The variant 0033.3504 corresponds to voltage stages of 130 V, 220 V, 120 V, 240 V, 110 V, and 230 V.

Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for selecting different input voltage configurations. It has solder terminals and is mounted from the front side with a maximum panel thickness of 4 mm. The switch is rated at 6.3 A / 250 VAC according to IEC and CSA standards, and 10 A / 250 VAC per UL. It provides over 10,000 MΩ insulation resistance, withstands 2 kVAC between L-N and 4 kVAC between L/N-PE, and meets IP40 protection. The operating temperature range is -40 °C to 85 °C, with a lifetime of 300 operating cycles without load. The housing is made of black thermoplastic rated UL 94V-0, and the unit weighs 12.4 g. The variant 0033.3504 corresponds to voltage stages of 130 V, 220 V, 120 V, 240 V, 110 V, and 230 V.

Suppliers

Company
Product
Description
Supplier Links
Swz1 130;220;120;240;110;230 Schurter - 32C2915 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 130;220;120;240;110;230 Schurter
32C2915
Swz1 130;220;120;240;110;230 Schurter 32C2915
SWZ1 130;220;120;240;110; 230

SWZ1 130;220;120;240;110;230

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2915
Product Name Swz1 130;220;120;240;110;230 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details