The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for AC voltage selection in appliances. It features solder terminals and is rated for 6.3 A at 250 VAC under IEC standards, with a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. The switch has an insulation resistance greater than 10,000 MΩ, a contact resistance under 10 mΩ, and operates within a temperature range of -40 °C to 85 °C. It is rated for 300 operating cycles without load and meets IP40 protection. The mounting hole diameter is 29.5 mm, with a maximum panel thickness of 4 mm. The socket is made of black thermoplastic compliant with UL 94V-0 and weighs 12.4 g. The variant with stage letterings 115 V, 230 V, and no values for stages 3 to 6 corresponds to order number 0033.3503. The packaging unit is 25 pieces.
SWZ1 _;115;230;_;_;_
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2914 |
| Product Name | Swz1 _;115;230;_;_;_ Schurter |