SCHURTER Inc Swz1 _;220;120;240;110;_ Schurter 33.3502

Description
SWZ1 _;220;120;240;110;_
Description
SWZ1 _;220;120;240;110;_
Datasheet
Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for selecting input voltage configurations. It features solder terminals, panel mounting with a maximum panel thickness of 4 mm, and a screw-on fastening method. The switch has a dielectric strength of over 2 kVAC between L-N and over 4 kVAC between L/N-PE, an insulation resistance greater than 10,000 MΩ, and a contact resistance less than 10 mΩ. It operates within a temperature range of -40 °C to 85 °C, meets IP40 protection, and complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The unit weighs 12.4 g, is made of UL 94V-0 rated thermoplastic, and has a mechanical lifetime of 300 operating cycles without load. The physical dimensions include a mounting hole diameter of 29.5 mm and a total width of 47 mm.

Datasheet Summary
Powered by GS/AI

The SWZ1 is a panel-mount voltage selector switch with six stages and series-parallel connections, designed for selecting input voltage configurations. It features solder terminals, panel mounting with a maximum panel thickness of 4 mm, and a screw-on fastening method. The switch has a dielectric strength of over 2 kVAC between L-N and over 4 kVAC between L/N-PE, an insulation resistance greater than 10,000 MΩ, and a contact resistance less than 10 mΩ. It operates within a temperature range of -40 °C to 85 °C, meets IP40 protection, and complies with IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. The unit weighs 12.4 g, is made of UL 94V-0 rated thermoplastic, and has a mechanical lifetime of 300 operating cycles without load. The physical dimensions include a mounting hole diameter of 29.5 mm and a total width of 47 mm.

Suppliers

Company
Product
Description
Supplier Links
Swz1 _;220;120;240;110;_ Schurter - 32C2913 - Newark, An Avnet Company
Chicago, IL, United States
Swz1 _;220;120;240;110;_ Schurter
32C2913
Swz1 _;220;120;240;110;_ Schurter 32C2913
SWZ1 _;220;120;240;110;_

SWZ1 _;220;120;240;110;_

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2913
Product Name Swz1 _;220;120;240;110;_ Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details