Voltage selector switch with integrated fuseholder, featuring six stages and panel mounting, designed for use with 5 × 20 mm fuse-links. The device has solder terminals, panel mounting hole dimensions of 30±0.2 mm, and an M3 screw mounting. It is rated for 100 V, 115 V, 220 V, and 240 V across its six positions, with a current rating of 6.3 A at 250 VAC under IEC and UL standards, and 10 A at 250 VAC under CSA standards. The switch meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55, with an IP40 protection rating, insulation resistance exceeding 10,000 MΩ, and dielectric strength of over 2 kVAC between L-N and 4 kVAC between L/N-PE. It operates from -40 °C to 70 °C, supports 300 load-free cycles, and uses a thermoplastic black housing certified to UL 94V-0. The unit weighs 20.4 g and is packaged in units of 50 pieces.
VOLTAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2902 |
| Product Name | Voltage Selector Swk 6Pos Schurter |