Voltage selector switch with fuseholder, 6 stages, panel-mounted, designed for use with 5 × 20 mm fuse-links. It features solder terminals, IP40 protection, and operates within a temperature range of -40 °C to 70 °C. The device meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards, with a dielectric strength of >2 kVAC between L-N and >4 kVAC between L/N-PE. It supports 300 operating cycles without load and has an insulation resistance greater than 10,000 MΩ. The part measures 47 mm in length and is secured via screw-on mounting. It is rated for 10 A at 250 VAC under CSA and contains no internal fuses beyond those specified for replacement. The case material is black thermoplastic, UL 94V-0 compliant. Dimensions include a 29.5 mm mounting hole and 3 mm clearance between live parts.
VOLTAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2897 |
| Product Name | Voltage Selector Swk 6Pos Schurter |