Voltage selector switch with integrated fuseholder, designed for panel mounting, featuring six selectable voltage stages and support for 5 x 20 mm fuse-links. The device has solder terminals, a panel mounting hole of 29.5 mm diameter, and is secured with an M3 screw. It is rated for 100 V, 110 V, 120 V, 200 V, 220 V, and 240 V across its six stages. The unit meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards, with an insulation resistance exceeding 10,000 MΩ, dielectric strength of over 2 kVAC between L-N and 4 kVAC between L/N-PE, and an operating temperature range of -40 °C to 70 °C. It is constructed with a thermoplastic housing rated UL 94V-0, has a degree of protection IP 40, and is suitable for Class II appliances. The device weighs 20.4 g and is available in 50-piece packaging.
VOLTAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2895 |
| Product Name | Voltage Selector Swk 6Pos Schurter |