Voltage selector switch with integrated fuseholder, designed for panel mounting and supporting 5 × 20 mm fuse-links, features six operational stages and solder terminals. It is rated for 10 A at 250 VAC under CSA standards and 6.3 A at 250 VAC under IEC and UL standards, with a dielectric strength exceeding 4 kVAC between L/N and PE. The device has an IP40 protection rating, operates from -40 °C to 70 °C, and meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Mounting requires a 30 ± 0.2 mm diameter panel hole with M3 fastening. The case is black thermoplastic, UL 94V-0 rated, weighing 20.4 g. The variant 0033.1502 sets voltage stages to 220, 230, 240, 200, 220, and 240 V, respectively, across its six positions.
VOLTAGE SELECTOR SWK 6POS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C2894 |
| Product Name | Voltage Selector Swk 6Pos Schurter |