SCHURTER Inc Swp 110V;220V;230V;_;_;_ Schurter 33.1134

Description
SWP 110V;220V;230V;_;_;_
Description
SWP 110V;220V;230V;_;_;_
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and a 47 mm body diameter. It supports transformer tap selection with stages configured for 110 V, 220 V, and 230 V, with no connection on the remaining three stages. Rated for 6.3 A at 250 VAC according to IEC 61058-2-5, 10 A at 250 VAC per UL 508, and 8 A at 250 VAC per CSA C22.2 No. 55. Features insulation resistance greater than 10,000 MΩ, dielectric strength exceeding 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and an operating temperature range of -40 °C to 85 °C. The housing is thermoplastic, black, UL 94V-0 rated, with IP40 protection and 300 operating cycles without load. Weight is 16.5 g. Packaged in units of 25.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and a 47 mm body diameter. It supports transformer tap selection with stages configured for 110 V, 220 V, and 230 V, with no connection on the remaining three stages. Rated for 6.3 A at 250 VAC according to IEC 61058-2-5, 10 A at 250 VAC per UL 508, and 8 A at 250 VAC per CSA C22.2 No. 55. Features insulation resistance greater than 10,000 MΩ, dielectric strength exceeding 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and an operating temperature range of -40 °C to 85 °C. The housing is thermoplastic, black, UL 94V-0 rated, with IP40 protection and 300 operating cycles without load. Weight is 16.5 g. Packaged in units of 25.

Suppliers

Company
Product
Description
Supplier Links
Swp 110V;220V;230V;_;_;_ Schurter - 72J5718 - Newark, An Avnet Company
Chicago, IL, United States
Swp 110V;220V;230V;_;_;_ Schurter
72J5718
Swp 110V;220V;230V;_;_;_ Schurter 72J5718
SWP 110V;220V;230V;_;_;_

SWP 110V;220V;230V;_;_;_

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 72J5718
Product Name Swp 110V;220V;230V;_;_;_ Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 788-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details