SCHURTER Inc Swp 4Ohm;8Ohm;16Ohm;_;_;_ Schurter 33.1133

Description
SWP 4Ohm;8Ohm;16Ohm;_;_; _
Description
SWP 4Ohm;8Ohm;16Ohm;_;_; _
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages and solder terminals, designed for panel mounting. The unit has a panel mounting hole diameter of 6.4 mm and overall dimensions of 47 mm. It is rated for 6.3 A at 250 VAC per IEC, 10 A at 250 VAC per UL, and 8 A at 250 VAC per CSA. The contact resistance is less than 10 mΩ at 20 mV, insulation resistance exceeds 10,000 MΩ, and dielectric strength is greater than 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The operating temperature range is -40 °C to 85 °C with IP40 protection. The socket is made of black thermoplastic, UL 94V-0 rated. The variant configuration provides resistance settings of 4 Ω, 8 Ω, and 16 Ω in the first three stages. Lifetime is 300 operating cycles without load, and weight is 16.5 g.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages and solder terminals, designed for panel mounting. The unit has a panel mounting hole diameter of 6.4 mm and overall dimensions of 47 mm. It is rated for 6.3 A at 250 VAC per IEC, 10 A at 250 VAC per UL, and 8 A at 250 VAC per CSA. The contact resistance is less than 10 mΩ at 20 mV, insulation resistance exceeds 10,000 MΩ, and dielectric strength is greater than 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The operating temperature range is -40 °C to 85 °C with IP40 protection. The socket is made of black thermoplastic, UL 94V-0 rated. The variant configuration provides resistance settings of 4 Ω, 8 Ω, and 16 Ω in the first three stages. Lifetime is 300 operating cycles without load, and weight is 16.5 g.

Suppliers

Company
Product
Description
Supplier Links
Swp 4Ohm;8Ohm;16Ohm;_;_;_ Schurter - 10J1260 - Newark, An Avnet Company
Chicago, IL, United States
Swp 4Ohm;8Ohm;16Ohm;_;_;_ Schurter
10J1260
Swp 4Ohm;8Ohm;16Ohm;_;_;_ Schurter 10J1260
SWP 4Ohm;8Ohm;16Ohm;_;_; _

SWP 4Ohm;8Ohm;16Ohm;_;_;_

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10J1260
Product Name Swp 4Ohm;8Ohm;16Ohm;_;_;_ Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details