SCHURTER Inc Swp 100V;120V;200V;220V;230V;240V Schurter 33.1127

Description
SWP 100V;120V;200V;220V; 230V;240V
Description
SWP 100V;120V;200V;220V; 230V;240V
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and a thermoplastic black socket rated UL 94V-0. It has a mounting hole diameter of 6.4 mm, weighs 16.5 g, and operates from -40 °C to 85 °C with IP40 protection. The switch meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards, with a dielectric strength of >2.5 kVAC between L-N and >4 kVAC between L/N-PE. Contact resistance is <10 mΩ at 20 mV, and insulation resistance exceeds 10,000 MΩ. It supports 300 operating cycles without load. The specific voltage configuration for this variant is 100 V, 120 V, 200 V, 220 V, 230 V, 240 V.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and a thermoplastic black socket rated UL 94V-0. It has a mounting hole diameter of 6.4 mm, weighs 16.5 g, and operates from -40 °C to 85 °C with IP40 protection. The switch meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards, with a dielectric strength of >2.5 kVAC between L-N and >4 kVAC between L/N-PE. Contact resistance is <10 mΩ at 20 mV, and insulation resistance exceeds 10,000 MΩ. It supports 300 operating cycles without load. The specific voltage configuration for this variant is 100 V, 120 V, 200 V, 220 V, 230 V, 240 V.

Suppliers

Company
Product
Description
Supplier Links
Swp 100V;120V;200V;220V;230V;240V Schurter - 32C2891 - Newark, An Avnet Company
Chicago, IL, United States
Swp 100V;120V;200V;220V;230V;240V Schurter
32C2891
Swp 100V;120V;200V;220V;230V;240V Schurter 32C2891
SWP 100V;120V;200V;220V; 230V;240V

SWP 100V;120V;200V;220V;230V;240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2891
Product Name Swp 100V;120V;200V;220V;230V;240V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers