SCHURTER Inc Swp 100V;115V;130V;200V;230V;? Schurter 33.1125

Description
SWP 100V;115V;130V;200V; 230V;?
Description
SWP 100V;115V;130V;200V; 230V;?
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and IP40 protection. It operates within a temperature range of -40 °C to 85 °C, with an insulation resistance exceeding 10,000 MΩ at 500 VDC and a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The switch has a rated current of 6.3 A at 250 VAC (IEC) and 300 operating cycles under no load. Its dimensions are 47 mm, with a mounting hole diameter of 6.4 mm. The socket is made of black thermoplastic rated UL 94V-0 and weighs 16.5 g. The variant 0033.1125 provides voltage stages of 110 V, 115 V, 130 V, 200 V, 230 V, and no sixth voltage setting. The product meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Packaging is in units of 25 pieces.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, featuring solder terminals and IP40 protection. It operates within a temperature range of -40 °C to 85 °C, with an insulation resistance exceeding 10,000 MΩ at 500 VDC and a dielectric strength of 2.5 kVAC between L-N and 4 kVAC between L/N-PE. The switch has a rated current of 6.3 A at 250 VAC (IEC) and 300 operating cycles under no load. Its dimensions are 47 mm, with a mounting hole diameter of 6.4 mm. The socket is made of black thermoplastic rated UL 94V-0 and weighs 16.5 g. The variant 0033.1125 provides voltage stages of 110 V, 115 V, 130 V, 200 V, 230 V, and no sixth voltage setting. The product meets IEC 61058-2-5, UL 508, and CSA C22.2 No. 55 standards. Packaging is in units of 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
Swp 100V;115V;130V;200V;230V;? Schurter - 32C2890 - Newark, An Avnet Company
Chicago, IL, United States
Swp 100V;115V;130V;200V;230V;? Schurter
32C2890
Swp 100V;115V;130V;200V;230V;? Schurter 32C2890
SWP 100V;115V;130V;200V; 230V;?

SWP 100V;115V;130V;200V;230V;?

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2890
Product Name Swp 100V;115V;130V;200V;230V;? Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details