SCHURTER Inc Swp 100V;110V;120V;200V;220V;240V Schurter 33.1119

Description
SWP 100V;110V;120V;200V; 220V;240V
Description
SWP 100V;110V;120V;200V; 220V;240V
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, solder terminals, and IP40 protection, rated for 6.3 A at 250 VAC under IEC standards, 10 A at 250 VAC under UL, and 8 A at 250 VAC under CSA. The switch has an insulation resistance greater than 10,000 MΩ, dielectric strength exceeding 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and operates from -40 °C to 85 °C. It has a mechanical lifetime of 300 cycles without load and a thermoplastic black socket rated UL 94V-0. The unit weighs 16.5 g and has dimensions of 47 mm, with a panel mounting hole of 6.4 mm diameter. This variant selects the voltage stages 100 V, 110 V, 120 V, 200 V, 220 V, and 240 V.

Datasheet Summary
Powered by GS/AI

Voltage selector switch with six stages, panel-mounted, solder terminals, and IP40 protection, rated for 6.3 A at 250 VAC under IEC standards, 10 A at 250 VAC under UL, and 8 A at 250 VAC under CSA. The switch has an insulation resistance greater than 10,000 MΩ, dielectric strength exceeding 2.5 kVAC between L-N and 4 kVAC between L/N-PE, and operates from -40 °C to 85 °C. It has a mechanical lifetime of 300 cycles without load and a thermoplastic black socket rated UL 94V-0. The unit weighs 16.5 g and has dimensions of 47 mm, with a panel mounting hole of 6.4 mm diameter. This variant selects the voltage stages 100 V, 110 V, 120 V, 200 V, 220 V, and 240 V.

Suppliers

Company
Product
Description
Supplier Links
Swp 100V;110V;120V;200V;220V;240V Schurter - 32C2887 - Newark, An Avnet Company
Chicago, IL, United States
Swp 100V;110V;120V;200V;220V;240V Schurter
32C2887
Swp 100V;110V;120V;200V;220V;240V Schurter 32C2887
SWP 100V;110V;120V;200V; 220V;240V

SWP 100V;110V;120V;200V;220V;240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2887
Product Name Swp 100V;110V;120V;200V;220V;240V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details