SCHURTER Inc Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 311L 311L

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128080-311L Manufacturer Homepage: www.schurterinc.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1128080-311L Manufacturer Homepage: www.schurterinc.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 311L - 1128080-311L - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 311L
1128080-311L
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 311L 1128080-311L
Manufacturer: Schurter Inc. Win Source Part Number: 1128080-311L Manufacturer Homepage: www.schurterinc.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1128080-311L
Manufacturer Homepage: www.schurterinc.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 1128080-311L
Product Name Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 311L
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-D580-SF-R - kTB Solutions
Specs
Connector Type SMA
Geometry Right Angle; Right angle
Frequency 5.800 to 16.000 GHz
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details