SCHURTER Inc Ogn For Smt W/ Fuse&cover Fsf 5X20 3.5A Schurter 31.8421

Description
OGN for SMT w/ fuse&cover FSF 5x20 3.5A
Description
OGN for SMT w/ fuse&cover FSF 5x20 3.5A
Datasheet
Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FSF 5x20 3.5A is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA) with a current rating of 10 A. The product features insulation walls and is suitable for use in appliances that may be unattended. This fuse holder complies with several standards, including IEC 60127-6, UL 4248-1, and CSA 22.2 no. 4248-1, and has received approvals from VDE and UL. It operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP 20 when equipped with a cover. The holder is constructed from thermoplastic material and features tin-plated copper alloy terminals. It is designed for reflow soldering and has a contact resistance of less than 10 mΩ. The dielectric strength exceeds 3 kV, ensuring reliable performance in various applications, including industrial electronics and household appliances.

Datasheet Summary
Powered by GS/AI

The OGN for SMT with fuse and cover FSF 5x20 3.5A is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is rated for a maximum voltage of 250 VAC (VDE) and 500 V (UL/CSA) with a current rating of 10 A. The product features insulation walls and is suitable for use in appliances that may be unattended. This fuse holder complies with several standards, including IEC 60127-6, UL 4248-1, and CSA 22.2 no. 4248-1, and has received approvals from VDE and UL. It operates effectively in ambient temperatures ranging from -40 °C to 85 °C and has a degree of protection rated at IP 20 when equipped with a cover. The holder is constructed from thermoplastic material and features tin-plated copper alloy terminals. It is designed for reflow soldering and has a contact resistance of less than 10 mΩ. The dielectric strength exceeds 3 kV, ensuring reliable performance in various applications, including industrial electronics and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Ogn For Smt W/ Fuse&cover Fsf 5X20 3.5A Schurter - 50H2063 - Newark, An Avnet Company
Chicago, IL, United States
Ogn For Smt W/ Fuse&cover Fsf 5X20 3.5A Schurter
50H2063
Ogn For Smt W/ Fuse&cover Fsf 5X20 3.5A Schurter 50H2063
OGN for SMT w/ fuse&cover FSF 5x20 3.5A

OGN for SMT w/ fuse&cover FSF 5x20 3.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 50H2063
Product Name Ogn For Smt W/ Fuse&cover Fsf 5X20 3.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

7200W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-7200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 7752773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details