The OGN for SMT with fuse and cover FST 5x20 5A from Schurter is a low-profile fuse holder designed for surface mount technology (SMT) applications. It accommodates 5 x 20 mm fuse links and is suitable for PCB mounting with solder SMT terminals. The product has a rated voltage of 250 VAC (VDE) and 500 VAC/DC (UL/CSA), with a maximum rated current of 10 A for both VDE and UL/CSA standards. This fuse holder is compliant with several international standards, including IEC 60127-6, UL 4248-1, and CSA C22.2 no. 39, and has received approvals from VDE, UL, and CSA. It features a degree of protection rated at IP 00 / IP 20 and is suitable for appliances classified under protection classes I or II according to IEC 61140. The operating temperature range is from -40 °C to 85 °C, making it suitable for various industrial and household applications. The fuse holder is constructed from thermoplastic material with UL 94V-0 rating, ensuring good flame resistance. It is available in different packaging options, including bulk and blister tape, facilitating easy integration into production processes.
OGN for SMT w/ fuse&cover FST 5x20 5A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 50H2027 |
| Product Name | Ogn For Smt W/ Fuse&cover Fst 5X20 5A Schurter |