SCHURTER Inc Feu, Quick-Connect, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 90? To Fuse Axis, 250 Vac, Fuseholder Rohs Compliant Schurter 31.1693

Description
FEU, QUICK-CONNECT, IP 40, 5 X 20 OR 6.3 X 32 MM, 90? TO FUSE AXIS, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES
Description
FEU, QUICK-CONNECT, IP 40, 5 X 20 OR 6.3 X 32 MM, 90? TO FUSE AXIS, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Feu, Quick-Connect, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 90? To Fuse Axis, 250 Vac, Fuseholder Rohs Compliant Schurter - 30AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Feu, Quick-Connect, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 90? To Fuse Axis, 250 Vac, Fuseholder Rohs Compliant Schurter
30AC2528
Feu, Quick-Connect, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 90? To Fuse Axis, 250 Vac, Fuseholder Rohs Compliant Schurter 30AC2528
FEU, QUICK-CONNECT, IP 40, 5 X 20 OR 6.3 X 32 MM, 90? TO FUSE AXIS, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES

FEU, QUICK-CONNECT, IP 40, 5 X 20 OR 6.3 X 32 MM, 90? TO FUSE AXIS, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 30AC2528
Product Name Feu, Quick-Connect, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 90? To Fuse Axis, 250 Vac, Fuseholder Rohs Compliant Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
Self-Test 2 Wire Non-Grouding Non-Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P - AL18C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 to 250 volts
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details