SCHURTER Inc Feu (Med), Solder, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 250 Vac, Fuseholder Rohs Compliant Schurter 31.1681

Description
FEU (MED), SOLDER, IP 40, 5 X 20 OR 6.3 X 32 MM, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES
Datasheet
Description
FEU (MED), SOLDER, IP 40, 5 X 20 OR 6.3 X 32 MM, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feu (Med), Solder, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 250 Vac, Fuseholder Rohs Compliant Schurter - 30AC2527 - Newark, An Avnet Company
Chicago, IL, United States
Feu (Med), Solder, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 250 Vac, Fuseholder Rohs Compliant Schurter
30AC2527
Feu (Med), Solder, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 250 Vac, Fuseholder Rohs Compliant Schurter 30AC2527
FEU (MED), SOLDER, IP 40, 5 X 20 OR 6.3 X 32 MM, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES

FEU (MED), SOLDER, IP 40, 5 X 20 OR 6.3 X 32 MM, 250 VAC, FUSEHOLDER ROHS COMPLIANT: YES

Supplier's Site
Feu (Med) Fuseholder W/o Fuse Carrier Rohs Compliant Schurter - 23B7548 - Newark, An Avnet Company
Chicago, IL, United States
Feu (Med) Fuseholder W/o Fuse Carrier Rohs Compliant Schurter
23B7548
Feu (Med) Fuseholder W/o Fuse Carrier Rohs Compliant Schurter 23B7548
FEU (Med) Fuseholder w/o fuse carrier RoHS Compliant: Yes

FEU (Med) Fuseholder w/o fuse carrier RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 30AC2527
Product Name Feu (Med), Solder, Ip 40, 5 X 20 Or 6.3 X 32 Mm, 250 Vac, Fuseholder Rohs Compliant Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Multi-Purpose ESD Devices - ESD205-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3U-TTSX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers