Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESETTABLE PTCS
SCHURTER INC
3-161-464 -- PTC RESETTABLE FUSES
SCHURTER Inc
PTC Resettable Fuses
3-161-464
Description
PFTL 2920 RESETTABLE FUSE 2A 33V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PFTL 2920 RESETTABLE FUSE 2A 33V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
486-3-161-464TR-ND
PTC Resettable Fuses
486-3-161-464TR-ND
PFTL 2920 RESETTABLE FUSE 2A 33V
PFTL 2920 RESETTABLE FUSE 2A 33V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Resettable PTCs
Product Number
486-3-161-464TR-ND
Product Name
PTC Resettable Fuses
Unlock Full Specs
to access all available technical data
Similar Products
OptiFuse
Resettable PTC Fuses
Specs
Configuration
Single Device
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Radial Leads
Package Size
0603; 0805; 1206; 1812
View Details
Bourns, Inc.
PTC Resettable Fuses
MF-PSHT010KX-2
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Package Size
0805; 0805 (2012 Metric), Concave
T
j
-40 to 125 C (-40 to 257 F)
View Details
OptiFuse
Circuit Protection - PTC Resettable Fuses
R1206-005-R
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size
1206; Tape & Reel (TR)
Supply Voltage (V
S
)
60 volts
View Details
Bourns, Inc.
Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns
MF-R030.
Specs
Standards and Certifications
RoHS
Trigger Current
0.6000 amps
Response Time
3.00E9 ns
View Details