LINE FILTER 110A CHASSIS MOUNT
FMAC NEO 3PH 1ST 110A 520VAC MS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-3-138-289-ND | 59AK7054 |
| Product Name | Power Line Filter Modules | Fmac Neo 3Ph 1St 110A 520Vac Ms Schurter |
| Filter Type | Three Phase |