SCHURTER Inc Plugs and Receptacles 3-137-754

Description
6080 CONNECTOR INLET 10A C18
Request a Quote Datasheet
Description
6080 CONNECTOR INLET 10A C18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-137-754-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-137-754-ND
Plugs and Receptacles 486-3-137-754-ND
6080 CONNECTOR INLET 10A C18

6080 CONNECTOR INLET 10A C18

Buy Now Datasheet
Conn, Iec C18 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter - 57AK7279 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C18 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
57AK7279
Conn, Iec C18 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter 57AK7279
CONN, IEC C18 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C18 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

CONN, IEC C18 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C18 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-137-754-ND 57AK7279
Product Name Plugs and Receptacles Conn, Iec C18 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data