Schurter 3-137-731 IEC Connector
6080 CONNECTOR INLET 10A C14
CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 725603 | 486-3-137-731-ND | 57AK7276 |
| Product Name | IEC Connectors | Plugs and Receptacles | Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter |
| Gender | Male / Plug | ||
| Geometry | Straight | ||
| Mounting | Panel Mount, Flange | Panel Mount |