SCHURTER Inc Common Mode Chokes 3-137-420

Description
DKCV-1 COMP.CHOKE 2PH 8A 1.9MH
Request a Quote Datasheet
Description
DKCV-1 COMP.CHOKE 2PH 8A 1.9MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3-137-420-ND
Common Mode Chokes 486-3-137-420-ND
DKCV-1 COMP.CHOKE 2PH 8A 1.9MH

DKCV-1 COMP.CHOKE 2PH 8A 1.9MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 486-3-137-420-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Testing Frequency 100 kHz
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details