SCHURTER Inc Common Mode Chokes 3-137-417

Description
DKCV-1 COMP.CHOKE 2PH 3A 12MH
Request a Quote Datasheet
Description
DKCV-1 COMP.CHOKE 2PH 3A 12MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3-137-417-ND
Common Mode Chokes 486-3-137-417-ND
DKCV-1 COMP.CHOKE 2PH 3A 12MH

DKCV-1 COMP.CHOKE 2PH 3A 12MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 486-3-137-417-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details