SCHURTER Inc Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter 3-135-277

Description
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet
Description
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter - 33AK2801 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter
33AK2801
Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter 33AK2801
POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

POWER OUTLET STRIP, 2 OUTLET, 15A/250VAC; No. of Outlets:2Outlets; Outlet Type:IEC 60320 Type F; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 Type E; Cable Length:-; Product Range:4750 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33AK2801
Product Name Power Outlet Strip, 2 Outlet, 15A/250Vac; No. Of Outlets Schurter
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963663 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1583T6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 6-ft. Cord, Switchless - 602 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers