SCHURTER Inc Power Conn, Nema 5-15R, 15A/125Vac, Idc; Product Range Schurter 3-135-117

Description
POWER CONN, NEMA 5-15R, 15A/125VAC, IDC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet
Description
POWER CONN, NEMA 5-15R, 15A/125VAC, IDC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Nema 5-15R, 15A/125Vac, Idc; Product Range Schurter - 08AK9022 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Nema 5-15R, 15A/125Vac, Idc; Product Range Schurter
08AK9022
Power Conn, Nema 5-15R, 15A/125Vac, Idc; Product Range Schurter 08AK9022
POWER CONN, NEMA 5-15R, 15A/125VAC, IDC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

POWER CONN, NEMA 5-15R, 15A/125VAC, IDC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Cable Mount; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK9022
Product Name Power Conn, Nema 5-15R, 15A/125Vac, Idc; Product Range Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details