SCHURTER Inc Plugs and Receptacles 3-134-902

Description
6080 CONNECTOR INLET 10A C14
Request a Quote Datasheet
Description
6080 CONNECTOR INLET 10A C14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-134-902-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-134-902-ND
Plugs and Receptacles 486-3-134-902-ND
6080 CONNECTOR INLET 10A C14

6080 CONNECTOR INLET 10A C14

Buy Now Datasheet
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter - 57AK7273 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
57AK7273
Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter 57AK7273
CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

CONN, IEC C14 INLET, 10A/250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6080 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-134-902-ND 57AK7273
Product Name Plugs and Receptacles Conn, Iec C14 Inlet, 10A/250Vac, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data