SCHURTER Inc Thermal Cutoffs (Thermal Fuses) 3-134-804

Description
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 486-3-134-804DKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-804DKR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-804DKR-ND
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-134-804CT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-804CT-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-804CT-ND
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-134-804TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-804TR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-804TR-ND
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-134-804-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-804-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-804-ND
RTS THERMAL FUSE > 175C WITH SHU

RTS THERMAL FUSE > 175C WITH SHU

Buy Now Datasheet
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter - 87AJ7010 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
87AJ7010
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter 87AJ7010
THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter - 87AJ7011 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
87AJ7011
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter 87AJ7011
THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 486-3-134-804DKR-ND 87AJ7010
Product Name Thermal Cutoffs (Thermal Fuses) Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
Cutoff Temperature 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details