SCHURTER Inc Power, Line Cables and Extension Cords 3-133-830

Description
EU/UL/CCC CORDS.10A,3.0M,IP54, C1
Request a Quote Datasheet
Description
EU/UL/CCC CORDS.10A,3.0M,IP54, C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3-133-830-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3-133-830-ND
Power, Line Cables and Extension Cords 486-3-133-830-ND
EU/UL/CCC CORDS.10A,3.0M,IP54, C1

EU/UL/CCC CORDS.10A,3.0M,IP54,C1

Buy Now Datasheet
Euorulorccc Cordset, Iec C13-Free, 9.8 ; Connector To Connector Schurter - 57AK7270 - Newark, An Avnet Company
Chicago, IL, United States
Euorulorccc Cordset, Iec C13-Free, 9.8 ; Connector To Connector Schurter
57AK7270
Euorulorccc Cordset, Iec C13-Free, 9.8 ; Connector To Connector Schurter 57AK7270
EUORULORCCC CORDSET, IEC C13-FREE, 9.8 ; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

EUORULORCCC CORDSET, IEC C13-FREE, 9.8 ; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3-133-830-ND 57AK7270
Product Name Power, Line Cables and Extension Cords Euorulorccc Cordset, Iec C13-Free, 9.8 ; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Power cable - 756-3504/050-050 - WAGO
Specs
Application Power Cable
Product Type M12 plug - Free end
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details