SCHURTER Inc Power, Line Cables and Extension Cords 3-133-826

Description
CH CORDSET 10A,2.5M,IP54,C13,V- L
Request a Quote Datasheet
Description
CH CORDSET 10A,2.5M,IP54,C13,V- L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3-133-826-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3-133-826-ND
Power, Line Cables and Extension Cords 486-3-133-826-ND
CH CORDSET 10A,2.5M,IP54,C13,V- L

CH CORDSET 10A,2.5M,IP54,C13,V-L

Buy Now Datasheet
Ch Cordset, Iec C13-Free End, 8.2 , 10A; Connector To Connector Schurter - 57AK7267 - Newark, An Avnet Company
Chicago, IL, United States
Ch Cordset, Iec C13-Free End, 8.2 , 10A; Connector To Connector Schurter
57AK7267
Ch Cordset, Iec C13-Free End, 8.2 , 10A; Connector To Connector Schurter 57AK7267
CH CORDSET, IEC C13-FREE END, 8.2 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

CH CORDSET, IEC C13-FREE END, 8.2 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3-133-826-ND 57AK7267
Product Name Power, Line Cables and Extension Cords Ch Cordset, Iec C13-Free End, 8.2 , 10A; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products