SCHURTER Inc Power, Line Cables and Extension Cords 3-133-824

Description
US CORDSET 10A,5.0M,IP54,C13,V- L
Request a Quote Datasheet
Description
US CORDSET 10A,5.0M,IP54,C13,V- L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3-133-824-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3-133-824-ND
Power, Line Cables and Extension Cords 486-3-133-824-ND
US CORDSET 10A,5.0M,IP54,C13,V- L

US CORDSET 10A,5.0M,IP54,C13,V-L

Buy Now Datasheet
Us Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7265 - Newark, An Avnet Company
Chicago, IL, United States
Us Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter
57AK7265
Us Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter 57AK7265
US CORDSET, IEC C13-FREE END, 16.4 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

US CORDSET, IEC C13-FREE END, 16.4 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3-133-824-ND 57AK7265
Product Name Power, Line Cables and Extension Cords Us Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details